Texas Instruments SN75C198 Quadruple Low-Power Line Drivers SN75C198N

Description
Quadruple Low-Power Line Drivers 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Low-Power Line Drivers 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C198 Quadruple Low-Power Line Drivers - SN75C198N - Texas Instruments
Dallas, TX, United States
SN75C198 Quadruple Low-Power Line Drivers
SN75C198N
SN75C198 Quadruple Low-Power Line Drivers SN75C198N
Quadruple Low-Power Line Drivers 14-PDIP 0 to 70

Quadruple Low-Power Line Drivers 14-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C198N - 1256287-SN75C198N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C198N
1256287-SN75C198N
Interface - Interface - Drivers, Receivers, Transceivers - SN75C198N 1256287-SN75C198N
Manufacturer: Texas Instruments Win Source Part Number: 1256287-SN75C198N Packaging: Tube Type: Driver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 15 V Protocol: RS232 Number of Drivers/Receivers: 4/0 Family Name: SN75C198 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256287-SN75C198N
Packaging: Tube
Type: Driver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 15 V
Protocol: RS232
Number of Drivers/Receivers: 4/0
Family Name: SN75C198
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
710-SN75C198N
Low-Power Interface Transceiver IC 710-SN75C198N
Quadruple Low-Power Line Drivers 14-PDIP 0 to 70 Product overview: SN75C198N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C198N can be used for catalog matching and distributor lookup.

Quadruple Low-Power Line Drivers 14-PDIP 0 to 70 Product overview: SN75C198N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C198N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C198N
RS-232 Interface IC SN75C198N
RS-232 Interface IC Quadruple Low-Power Line Drivers

RS-232 Interface IC Quadruple Low-Power Line Drivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C198N 1256287-SN75C198N 710-SN75C198N SN75C198N
Product Name SN75C198 Quadruple Low-Power Line Drivers Interface - Interface - Drivers, Receivers, Transceivers - SN75C198N Low-Power Interface Transceiver IC RS-232 Interface IC
Device Type Line / Bus Driver Receiver Transceiver
Features RoHS RoHS RoHS
# of Rx 0 #
Data Rate 300 kbps 300 kbps
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MLA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
I/O Expanders - 933DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Port / Bus Expander
Features RoHS
View Details
2 suppliers
DS26LS31MQML-SP Quad High Speed Differential Line Driver - 5962-7802301VEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details