Texas Instruments SN75HVD3082E Low-Power Half-duplex RS-485 Transceiver SN75HVD3082EDGKRG4

Description
Low-Power Half-duplex RS-485 Transceiver 8-VSSOP 0 to 70
Request a Quote
Description
Low-Power Half-duplex RS-485 Transceiver 8-VSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75HVD3082E is a low-power half-duplex RS-485 transceiver designed for reliable data communication in industrial and automation applications. It operates with a 5-V supply and is compliant with the TIA/EIA-485A standard, making it suitable for long-distance data transmission over twisted-pair cables. The device supports signaling rates up to 200 kbps and features a low quiescent power consumption of 0.3 mA in active mode and 1 nA in shutdown mode, which is advantageous for battery-powered applications. This transceiver can accommodate up to 256 nodes on a bus due to its 1/8 unit load capability. It includes fail-safe receiver functionality to handle bus open, shorted, or idle conditions, and provides robust ESD protection of up to 15 kV on bus pins. The SN75HVD3082E is characterized for operation within a temperature range of 0°C to 70°C, making it suitable for various environmental conditions. Its compact package options include 8-VSSOP and SOIC, aligning with industry-standard footprints for easy integration into existing designs.

Datasheet Summary
Powered by GS/AI

The SN75HVD3082E is a low-power half-duplex RS-485 transceiver designed for reliable data communication in industrial and automation applications. It operates with a 5-V supply and is compliant with the TIA/EIA-485A standard, making it suitable for long-distance data transmission over twisted-pair cables. The device supports signaling rates up to 200 kbps and features a low quiescent power consumption of 0.3 mA in active mode and 1 nA in shutdown mode, which is advantageous for battery-powered applications. This transceiver can accommodate up to 256 nodes on a bus due to its 1/8 unit load capability. It includes fail-safe receiver functionality to handle bus open, shorted, or idle conditions, and provides robust ESD protection of up to 15 kV on bus pins. The SN75HVD3082E is characterized for operation within a temperature range of 0°C to 70°C, making it suitable for various environmental conditions. Its compact package options include 8-VSSOP and SOIC, aligning with industry-standard footprints for easy integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
SN75HVD3082E Low-Power Half-duplex RS-485 Transceiver - SN75HVD3082EDGKRG4 - Texas Instruments
Dallas, TX, United States
SN75HVD3082E Low-Power Half-duplex RS-485 Transceiver
SN75HVD3082EDGKRG4
SN75HVD3082E Low-Power Half-duplex RS-485 Transceiver SN75HVD3082EDGKRG4
Low-Power Half-duplex RS-485 Transceiver 8-VSSOP 0 to 70

Low-Power Half-duplex RS-485 Transceiver 8-VSSOP 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SN75HVD3082EDGKRG4
Product Name SN75HVD3082E Low-Power Half-duplex RS-485 Transceiver
Technology RS485
Device Type Transceiver
Features RoHS
Supply Voltage 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS8922A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair - DS8922AMX/NOPB - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIRGYR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers