Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75LVDS32PWRG4

Description
Win Source Part Number: 1261522-SN75LVDS32PW RG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 155Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN75LV Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261522-SN75LVDS32PW RG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 155Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN75LV Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261522-SN75LVDS32PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261522-SN75LVDS32PWRG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261522-SN75LVDS32PWRG4
Win Source Part Number: 1261522-SN75LVDS32PW RG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 155Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN75LV Product Status: Obsolete

Win Source Part Number: 1261522-SN75LVDS32PWRG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 155Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN75LV
Product Status: Obsolete

Buy Now Datasheet
Interface Transceiver IC - 710-SN75LVDS32PWRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-SN75LVDS32PWRG4
Interface Transceiver IC 710-SN75LVDS32PWRG4
IC RECEIVER 0/4 16TSSOP Product overview: SN75LVDS32PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS32PWRG4 can be used for catalog matching and distributor lookup.

IC RECEIVER 0/4 16TSSOP Product overview: SN75LVDS32PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS32PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1261522-SN75LVDS32PWRG4 710-SN75LVDS32PWRG4
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver
Supply Voltage Other; 3V ~ 3.6V
Data Rate 155000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913805 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Hex inverting Schmitt trigger - 74AHC14PW/G400J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details