Texas Instruments SN75LVDS86A FlatLink(TM) Receiver SN75LVDS86ADGGRG4

Description
FlatLink(TM) Receiver 48-TSSOP
Request a Quote Datasheet
Description
FlatLink(TM) Receiver 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS86A FlatLink(TM) Receiver - SN75LVDS86ADGGRG4 - Texas Instruments
Dallas, TX, United States
SN75LVDS86A FlatLink(TM) Receiver
SN75LVDS86ADGGRG4
SN75LVDS86A FlatLink(TM) Receiver SN75LVDS86ADGGRG4
FlatLink(TM) Receiver 48-TSSOP

FlatLink(TM) Receiver 48-TSSOP

Buy Now Datasheet
TSSOP Interface Transceiver IC - 710-SN75LVDS86ADGGRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75LVDS86ADGGRG4
TSSOP Interface Transceiver IC 710-SN75LVDS86ADGGRG4
FlatLink™ Receiver 48-TSSOP Product overview: SN75LVDS86ADGGRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS86ADGGRG 4 can be used for catalog matching and distributor lookup.

FlatLink™ Receiver 48-TSSOP Product overview: SN75LVDS86ADGGRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS86ADGGRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS86ADGGRG4 - 065762-SN75LVDS86ADGGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS86ADGGRG4
065762-SN75LVDS86ADGGRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS86ADGGRG4 065762-SN75LVDS86ADGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 065762-SN75LVDS86ADG GRG4 Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN75LVDS86ADGGG4; SN75LVDS86ADGGR; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065762-SN75LVDS86ADGGRG4
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN75LVDS86ADGGG4; SN75LVDS86ADGGR;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS86ADGGRG4 710-SN75LVDS86ADGGRG4 065762-SN75LVDS86ADGGRG4
Product Name SN75LVDS86A FlatLink(TM) Receiver TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS86ADGGRG4
Technology LVDS
Device Type Receiver Transceiver Receiver
Features RoHS RoHS
Package Type TSSOP TSSOP SOP; SSOP; TSSOP; 48-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

SN55188 Quadruple Line Driver - 5962-8688901DA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
Interface Transceiver IC - 710-32P4782A-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers