The SN75HVD06D is a high-output RS-485 transceiver in an 8-pin SOIC package, designed for balanced data transmission in electrically noisy environments. It operates with a 4.5 V to 5.5 V supply voltage and supports a bus common-mode voltage range of -7 V to 12 V. The device provides a minimum differential output voltage of 2.5 V into a 54-Ω load and features 16 kV HBM ESD protection on bus pins. It complies with ANSI TIA/EIA-485-A and includes open-circuit, short-circuit, and idle-bus failsafe receiver functions. The operating temperature range is 0 °C to 70 °C. The package dimensions are 6.4 mm width, 5.2 mm length, and 2.1 mm height, compatible with standard SOIC-8 footprints.
High-Output RS-485 Transceiver 8-SOIC 0 to 70
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8
High-Output RS-485 Transceiver 8-SOIC 0 to 70 Product overview: SN75HVD06D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD06D can be used for catalog matching and distributor lookup.
RS-485 Interface IC High-Output RS-485 Transceiver
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75HVD06D | SN75HVD06D | 710-SN75HVD06D | SN75HVD06D |
| Product Name | SN75HVD06 High-Output RS-485 Transceiver | SOIC Interface Transceiver IC | RS-485 Interface IC | |
| Technology | RS485 | |||
| Device Type | Transceiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | ||
| # of Tx | 1 # |