Texas Instruments SN75LBC180 Low-Power Differential Line Driver And Receiver Pair SN75LBC180N

Description
Low-Power Differential Line Driver And Receiver Pair 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Low-Power Differential Line Driver And Receiver Pair 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC180 Low-Power Differential Line Driver And Receiver Pair - SN75LBC180N - Texas Instruments
Dallas, TX, United States
SN75LBC180 Low-Power Differential Line Driver And Receiver Pair
SN75LBC180N
SN75LBC180 Low-Power Differential Line Driver And Receiver Pair SN75LBC180N
Low-Power Differential Line Driver And Receiver Pair 14-PDIP 0 to 70

Low-Power Differential Line Driver And Receiver Pair 14-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180N - 030551-SN75LBC180N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180N
030551-SN75LBC180N
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180N 030551-SN75LBC180N
Manufacturer: Texas Instruments Win Source Part Number: 030551-SN75LBC180N Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 45mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030551-SN75LBC180N
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-SN75LBC180N
5V Interface Transceiver IC 710-SN75LBC180N
RS-485 Transceiver, 10Mbps, 5V, PDIP Product overview: SN75LBC180N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC180N can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 10Mbps, 5V, PDIP Product overview: SN75LBC180N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC180N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diff Line Driv/rcvr, Rs485, Dip-14; Device Type Texas Instruments - 26AJ9655 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Driv/rcvr, Rs485, Dip-14; Device Type Texas Instruments
26AJ9655
Diff Line Driv/rcvr, Rs485, Dip-14; Device Type Texas Instruments 26AJ9655
DIFF LINE DRIV/RCVR, RS485, DIP-14; Device Type:Differential Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case RoHS Compliant: Yes

DIFF LINE DRIV/RCVR, RS485, DIP-14; Device Type:Differential Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC180N
RS-485 Interface IC SN75LBC180N
RS-485 Interface IC Diff Line

RS-485 Interface IC Diff Line

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC180N 030551-SN75LBC180N 710-SN75LBC180N 26AJ9655 SN75LBC180N
Product Name SN75LBC180 Low-Power Differential Line Driver And Receiver Pair Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180N 5V Interface Transceiver IC Diff Line Driv/rcvr, Rs485, Dip-14; Device Type Texas Instruments RS-485 Interface IC
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V Other; 4.75V 5V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31IDG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details