Differential Bus Transceiver 8-PDIP 0 to 70
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDIP8
Differential Bus Transceiver 8-PDIP 0 to 70 Product overview: SN75LBC176AP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC176AP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 030544-SN75LBC176AP
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
RS-485 Interface IC Diff Bus Trans
IC TRANSCEIVER HALF 1/1 8DIP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC176AP | SN75LBC176AP | 710-SN75LBC176AP | 030544-SN75LBC176AP | SN75LBC176AP | SN75LBC176AP |
| Product Name | SN75LBC176A Differential Bus Transceiver | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC176AP | RS-485 Interface IC | Drivers, Receivers, Transceivers | |
| Device Type | Transceiver | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | Other; 4.75V ~ 5.25V | ||
| # of Tx | 1 # | |||||
| # of Rx | 1 # |