SN75C3232DBR is a two-channel RS-232 line driver and receiver operating from a 3-V to 5.5-V supply, packaged in a 16-pin SSOP with a body size of 6.20 mm x 5.30 mm. It provides ±15 kV ESD protection on RS-232 bus pins and supports data rates up to 1 Mbit/s with a typical supply current of 300 μA. The device requires four external 0.1 μF capacitors for charge pump operation and operates over a temperature range of 0°C to 70°C.
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SSOP 0 to 70
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SSOP 0 to 70 Product overview: SN75C3232DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3232DBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1101011-SN75C3232DBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
SN75C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver
IC TRANSCEIVER FULL 2/2 16SSOP
RS-232 Interface IC 3-5.5V 2 Ch Compat Line Drvr/Rcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C3232DBR | 710-SN75C3232DBR | 1101011-SN75C3232DBR | SN75C3232DBR | SN75C3232DBR | SN75C3232DBR |
| Product Name | SN75C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver | SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75C3232DBR | Drivers, Receivers, Transceivers | RS-232 Interface IC | |
| Technology | RS232 | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Receiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # |