Texas Instruments SN75LVDS83A Flatlink 10-100MHz Transmitter SN75LVDS83ADGGR

Description
Flatlink 10-100MHz Transmitter 56-TSSOP -10 to 70
Request a Quote
Description
Flatlink 10-100MHz Transmitter 56-TSSOP -10 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75LVDS83A is a Flatlink™ transmitter that converts 28-bit LVTTL data and a clock signal into four LVDS data channels and one LVDS clock output for display interfaces. It operates from a single 3.3-V supply, supports pixel clock frequencies from 10 MHz to 100 MHz, and consumes 170 mW typical at 75 MHz. The device is packaged in a 56-pin TSSOP measuring 14.00 mm × 6.10 mm and is characterized for operation from -10°C to 70°C. It features selectable clock edge triggering, an active-low shutdown input, and is compatible with OMAP™2x, OMAP™3x, and DaVinci™ processors. ESD tolerance is 5000 V HBM.

Datasheet Summary
Powered by GS/AI

The SN75LVDS83A is a Flatlink™ transmitter that converts 28-bit LVTTL data and a clock signal into four LVDS data channels and one LVDS clock output for display interfaces. It operates from a single 3.3-V supply, supports pixel clock frequencies from 10 MHz to 100 MHz, and consumes 170 mW typical at 75 MHz. The device is packaged in a 56-pin TSSOP measuring 14.00 mm × 6.10 mm and is characterized for operation from -10°C to 70°C. It features selectable clock edge triggering, an active-low shutdown input, and is compatible with OMAP™2x, OMAP™3x, and DaVinci™ processors. ESD tolerance is 5000 V HBM.

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS83A Flatlink 10-100MHz Transmitter - SN75LVDS83ADGGR - Texas Instruments
Dallas, TX, United States
SN75LVDS83A Flatlink 10-100MHz Transmitter
SN75LVDS83ADGGR
SN75LVDS83A Flatlink 10-100MHz Transmitter SN75LVDS83ADGGR
Flatlink 10-100MHz Transmitter 56-TSSOP -10 to 70

Flatlink 10-100MHz Transmitter 56-TSSOP -10 to 70

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75LVDS83ADGGR
TSSOP Interface Transceiver IC 710-SN75LVDS83ADGGR
10- to 100-MHz FlatLink™ low-voltage differential signal (LVDS) transmitter 56-TSSOP -10 to 70 Product overview: SN75LVDS83ADGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS83ADGGR can be used for catalog matching and distributor lookup.

10- to 100-MHz FlatLink™ low-voltage differential signal (LVDS) transmitter 56-TSSOP -10 to 70 Product overview: SN75LVDS83ADGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS83ADGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83ADGGR - 082483-SN75LVDS83ADGGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83ADGGR
082483-SN75LVDS83ADGGR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83ADGGR 082483-SN75LVDS83ADGGR
Manufacturer: Texas Instruments Win Source Part Number: 082483-SN75LVDS83ADG GR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 5/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082483-SN75LVDS83ADGGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 5/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75LVDS83ADGGR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75LVDS83ADGGR
Drivers, Receivers, Transceivers SN75LVDS83ADGGR
IC DRIVER 5/0 56TSSOP

IC DRIVER 5/0 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS83ADGGR 710-SN75LVDS83ADGGR 082483-SN75LVDS83ADGGR SN75LVDS83ADGGR
Product Name SN75LVDS83A Flatlink 10-100MHz Transmitter TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83ADGGR Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Transmitter Transceiver Receiver Driver
Features RoHS RoHS
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details