The SN75LBC180 is a differential line driver and receiver pair designed for bidirectional data communication over long cables, meeting ANSI RS-485 and ISO 8482:1987(E) standards. It operates from a single 5-V supply with a maximum supply current of 5 mA and features a common-mode voltage range of -7 V to 12 V. The device includes 3-state outputs, thermal shutdown protection, and output current limiting. It is characterized for operation over the commercial temperature range of 0°C to 70°C and is available in an SOIC package measuring 8.65 mm x 3.91 mm.
Low-Power Differential Line Driver And Receiver Pair 14-SOIC 0 to 70
RS-485 Bus Transceiver, 10Mbps, 5V, SOIC Product overview: SN75LBC180DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC180DG4 can be used for catalog matching and distributor lookup.
RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC180DG4 | 710-SN75LBC180DG4 | SN75LBC180DG4 |
| Product Name | SN75LBC180 Low-Power Differential Line Driver And Receiver Pair | 5V SOIC Interface Transceiver IC | RS-485 Interface IC |
| Device Type | Line / Bus Driver; Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |
| # of Tx | 1 # |