High-Speed Differential Line Receivers 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1101110-SN75LVDS9637
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Data Rate: 155Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Dual LVDS Receiver, 155Mbps, 3.3V, 8-SOIC Product overview: SN75LVDS9637D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS9637D can be used for catalog matching and distributor lookup.
LVDS Interface IC Dual HS Diff
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVDS9637D | 1101110-SN75LVDS9637D | 710-SN75LVDS9637D | SN75LVDS9637D |
| Product Name | SN75LVDS9637 High-Speed Differential Line Receivers | Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS9637D | Dual 3.3V SOIC Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Receiver | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 2 # | |||
| Data Rate | 155000 kbps | 155000 kbps | 155000 kbps | 155000 to ? kbps |