Texas Instruments SN75HVD08 3.3/5-V RS-485 Transceiver SN75HVD08P

Description
3.3/5-V RS-485 Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet
Description
3.3/5-V RS-485 Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75HVD08 3.3/5-V RS-485 Transceiver - SN75HVD08P - Texas Instruments
Dallas, TX, United States
SN75HVD08 3.3/5-V RS-485 Transceiver
SN75HVD08P
SN75HVD08 3.3/5-V RS-485 Transceiver SN75HVD08P
3.3/5-V RS-485 Transceiver 8-PDIP 0 to 70

3.3/5-V RS-485 Transceiver 8-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75HVD08P
Interface Transceiver IC 710-SN75HVD08P
3.3/5-V RS-485 Transceiver 8-PDIP 0 to 70 Product overview: SN75HVD08P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD08P can be used for catalog matching and distributor lookup.

3.3/5-V RS-485 Transceiver 8-PDIP 0 to 70 Product overview: SN75HVD08P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD08P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD08P - 1256322-SN75HVD08P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD08P
1256322-SN75HVD08P
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD08P 1256322-SN75HVD08P
Manufacturer: Texas Instruments Win Source Part Number: 1256322-SN75HVD08P Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Data Rate: 10Mbps Family Name: SN75HVD08 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): ADM4850ACP; ADM4853AR-REEL; ADM4853ARZ-Reel; Introduction Date: January 01, 2002 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1256322-SN75HVD08P
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35mV
Data Rate: 10Mbps
Family Name: SN75HVD08
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): ADM4850ACP; ADM4853AR-REEL; ADM4853ARZ-Reel;
Introduction Date: January 01, 2002
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75HVD08P - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75HVD08P
Drivers, Receivers, Transceivers SN75HVD08P
IC TRANSCEIVER HALF 1/1 8DIP

IC TRANSCEIVER HALF 1/1 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75HVD08P
RS-485 Interface IC SN75HVD08P
RS-485 Interface IC 3.3/5-V RS-485 Transceiver

RS-485 Interface IC 3.3/5-V RS-485 Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75HVD08P 710-SN75HVD08P 1256322-SN75HVD08P SN75HVD08P SN75HVD08P
Product Name SN75HVD08 3.3/5-V RS-485 Transceiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD08P Drivers, Receivers, Transceivers RS-485 Interface IC
Technology RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - DS96F172MJ/883 - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2  Protection - MAX232ECDR - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
6 suppliers
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
DS36276 FailSafe Multipoint Transceiver - DS36276MX - Texas Instruments
Specs
Device Type Front End; Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers