Texas Instruments SN75LBC180A Low-Power Differential Line Driver and Receiver Pair SN75LBC180AN

Description
Low-Power Differential Line Driver and Receiver Pair 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Low-Power Differential Line Driver and Receiver Pair 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC180A Low-Power Differential Line Driver and Receiver Pair - SN75LBC180AN - Texas Instruments
Dallas, TX, United States
SN75LBC180A Low-Power Differential Line Driver and Receiver Pair
SN75LBC180AN
SN75LBC180A Low-Power Differential Line Driver and Receiver Pair SN75LBC180AN
Low-Power Differential Line Driver and Receiver Pair 14-PDIP 0 to 70

Low-Power Differential Line Driver and Receiver Pair 14-PDIP 0 to 70

Buy Now Datasheet
 - SN75LBC180AN - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDIP14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDIP14

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180AN - 065750-SN75LBC180AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180AN
065750-SN75LBC180AN
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180AN 065750-SN75LBC180AN
Manufacturer: Texas Instruments Win Source Part Number: 065750-SN75LBC180AN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 30Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065750-SN75LBC180AN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-SN75LBC180AN
5V Interface Transceiver IC 710-SN75LBC180AN
RS-485 Transceiver, 30Mbps, 5V, Full Duplex, PDIP Product overview: SN75LBC180AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC180AN can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 30Mbps, 5V, Full Duplex, PDIP Product overview: SN75LBC180AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC180AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC180AN
RS-485 Interface IC SN75LBC180AN
RS-485 Interface IC Diff Driver

RS-485 Interface IC Diff Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC180AN SN75LBC180AN 065750-SN75LBC180AN 710-SN75LBC180AN SN75LBC180AN
Product Name SN75LBC180A Low-Power Differential Line Driver and Receiver Pair Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180AN 5V Interface Transceiver IC RS-485 Interface IC
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGGRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74AC244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74AC244EE4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details