FlatLink(TM) Receiver 56-TSSOP 0 to 70
LVDS Receiver, 4-Ch, 238Mbps, 3.3V, 56-TSSOP Product overview: SN75LVDS82DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS82DGGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082480-SN75LVDS82DGG
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC RECEIVER 0/5 56TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVDS82DGGR | 710-SN75LVDS82DGGR | 082480-SN75LVDS82DGGR | SN75LVDS82DGGR |
| Product Name | SN75LVDS82 FlatLink(TM) Receiver | 3.3V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS82DGGR | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | ||
| Device Type | Receiver | Transceiver | Receiver | Receiver |
| Features | RoHS | RoHS | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |