Texas Instruments SN75C23243 3-V to 5.5-V Dual RS-232 Port SN75C23243DGGR

Description
3-V to 5.5-V Dual RS-232 Port 48-TSSOP 0 to 70
Request a Quote
Description
3-V to 5.5-V Dual RS-232 Port 48-TSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75C23243DGGR is a dual RS-232 interface device for 3-V to 5.5-V operation, housed in a 48-pin TSSOP package. It meets TIA/EIA-232-F and ITU v.28 standards, features ±15-kV ESD protection on all serial port pins, and supports data rates up to 250 kbit/s. The device includes two ports, each with three drivers and five receivers, and uses an on-chip charge pump requiring four external 0.22-µF capacitors. It provides always-active noninverting receiver outputs (ROUT2) and supports auto-powerdown to reduce standby current to 1 µA. Operating temperature range is 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The SN75C23243DGGR is a dual RS-232 interface device for 3-V to 5.5-V operation, housed in a 48-pin TSSOP package. It meets TIA/EIA-232-F and ITU v.28 standards, features ±15-kV ESD protection on all serial port pins, and supports data rates up to 250 kbit/s. The device includes two ports, each with three drivers and five receivers, and uses an on-chip charge pump requiring four external 0.22-µF capacitors. It provides always-active noninverting receiver outputs (ROUT2) and supports auto-powerdown to reduce standby current to 1 µA. Operating temperature range is 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN75C23243 3-V to 5.5-V Dual RS-232 Port - SN75C23243DGGR - Texas Instruments
Dallas, TX, United States
SN75C23243 3-V to 5.5-V Dual RS-232 Port
SN75C23243DGGR
SN75C23243 3-V to 5.5-V Dual RS-232 Port SN75C23243DGGR
3-V to 5.5-V Dual RS-232 Port 48-TSSOP 0 to 70

3-V to 5.5-V Dual RS-232 Port 48-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C23243DGGR - 030520-SN75C23243DGGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C23243DGGR
030520-SN75C23243DGGR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C23243DGGR 030520-SN75C23243DGGR
Manufacturer: Texas Instruments Win Source Part Number: 030520-SN75C23243DGG R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 6/10 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030520-SN75C23243DGGR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 6/10
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75C23243DGGR
TSSOP Interface Transceiver IC 710-SN75C23243DGGR
3- to 5.5-V multichannel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection 48-TSSOP 0 to 70 Product overview: SN75C23243DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C23243DGGR can be used for catalog matching and distributor lookup.

3- to 5.5-V multichannel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection 48-TSSOP 0 to 70 Product overview: SN75C23243DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C23243DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C23243DGGR
RS-232 Interface IC SN75C23243DGGR
RS-232 Interface IC 3-5.5V RS232

RS-232 Interface IC 3-5.5V RS232

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C23243DGGR 030520-SN75C23243DGGR 710-SN75C23243DGGR SN75C23243DGGR
Product Name SN75C23243 3-V to 5.5-V Dual RS-232 Port Interface - Interface - Drivers, Receivers, Transceivers - SN75C23243DGGR TSSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type SN75C23243 3-V to 5.5-V Dual RS-232 Port Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 10 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Display Drivers - 2512737-0002R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
AM26LS31M Quadruple Differential Line Driver - AM26LS31MJB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
DS26C32AT CMOS Quad Differential Line Receivers - DS26C32ATM/NOPB - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
7 suppliers