Texas Instruments SN75LVCP422 2 Channel SATA 3Gbps Repeater SN75LVCP422DBR

Description
2 Channel SATA 3Gbps Repeater 20-SSOP 0 to 85
Request a Quote Datasheet
Description
2 Channel SATA 3Gbps Repeater 20-SSOP 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVCP422 2 Channel SATA 3Gbps Repeater - SN75LVCP422DBR - Texas Instruments
Dallas, TX, United States
SN75LVCP422 2 Channel SATA 3Gbps Repeater
SN75LVCP422DBR
SN75LVCP422 2 Channel SATA 3Gbps Repeater SN75LVCP422DBR
2 Channel SATA 3Gbps Repeater 20-SSOP 0 to 85

2 Channel SATA 3Gbps Repeater 20-SSOP 0 to 85

Buy Now Datasheet
 - SN75LVCP422DBR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO20

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO20

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP422DBR - 191815-SN75LVCP422DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP422DBR
191815-SN75LVCP422DBR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP422DBR 191815-SN75LVCP422DBR
Manufacturer: Texas Instruments Win Source Part Number: 191815-SN75LVCP422DB R Packaging: Reel - TR Type: Buffer, ReDriver Applications: eSATA Number of Channels: 2 Data Rate (Max): 3Gbps Delay Time: 300ps Signal Conditioning: Input Equalization, Output Pre-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 55mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 191815-SN75LVCP422DBR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: eSATA
Number of Channels: 2
Data Rate (Max): 3Gbps
Delay Time: 300ps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 55mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual SSOP Interface Transceiver IC
756-SN75LVCP422DBR
Dual SSOP Interface Transceiver IC 756-SN75LVCP422DBR
2 Channel SATA 3Gbps Repeater 20-SSOP 0 to 85 Product overview: SN75LVCP422DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP422DBR can be used for catalog matching and distributor lookup.

2 Channel SATA 3Gbps Repeater 20-SSOP 0 to 85 Product overview: SN75LVCP422DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP422DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN75LVCP422DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN75LVCP422DBR
Signal Buffers, Repeaters, Splitters SN75LVCP422DBR
Buffer, ReDriver 2 Channel 3Gbps 20-SSOP

Buffer, ReDriver 2 Channel 3Gbps 20-SSOP

Buy Now
Signal Buffers, Repeaters, Splitters - SN75LVCP422DBR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN75LVCP422DBR
Signal Buffers, Repeaters, Splitters SN75LVCP422DBR
IC REDRIVER ESATA 2CH 20SSOP

IC REDRIVER ESATA 2CH 20SSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN75LVCP422DBR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN75LVCP422DBR
IC REDRIVER ESATA 2CH 20SSOP

IC REDRIVER ESATA 2CH 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVCP422DBR SN75LVCP422DBR 191815-SN75LVCP422DBR 756-SN75LVCP422DBR SN75LVCP422DBR SN75LVCP422DBR SN75LVCP422DBR
Product Name SN75LVCP422 2 Channel SATA 3Gbps Repeater Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP422DBR Dual SSOP Interface Transceiver IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type SN75LVCP422 2 Channel SATA 3Gbps Repeater Transceiver Signal Conditioner; Buffer Transceiver Buffer Buffer; Buffer, ReDriver Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type SSOP SOP; SSOP; SSOP20 SOP; SSOP; 20-SSOP SSOP SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) SSOP; 20-SSOP (0.209", 5.30mm Width) SSOP
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MDRDL - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details