The SN75LVDS86A FlatLink receiver is a 48-pin TSSOP device designed to expand four LVDS data channels into 21 bits of LVTTL parallel data for display applications such as SVGA, XGA, or SXGA. It operates from a single 3.3-V supply, supports input clock frequencies from 31 MHz to 68 MHz, and consumes less than 1 mW when disabled. The device features a shutdown input for power reduction and meets ANSI EIA/TIA-644 LVDS standards. It is characterized for operation from 0°C to 70°C and tolerates 4-kV HBM ESD. The package has a 20-mil terminal pitch and requires only four termination resistors for differential input lines.
FlatLink(TM) Receiver 48-TSSOP
FlatLink™ Receiver 48-TSSOP 0 to 70 Product overview: SN75LVDS86ADGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS86ADGG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 191824-SN75LVDS86ADG
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVDS86ADGG | 710-SN75LVDS86ADGG | 191824-SN75LVDS86ADGG |
| Product Name | SN75LVDS86A FlatLink(TM) Receiver | TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS86ADGG |
| Technology | LVDS | ||
| Device Type | Receiver | Transceiver | Receiver |
| Features | RoHS | RoHS | |
| Package Type | TSSOP | TSSOP | SOP; SSOP; TSSOP; 48-TSSOP |