Texas Instruments Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN75C3221DWR SN75C3221DWR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095273-SN75C3221DWR Mounting: SMD (SMT) Data Rate: 1 Mbps Number of Drivers: 1 Number of Pins: 16 Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095273-SN75C3221DWR Mounting: SMD (SMT) Data Rate: 1 Mbps Number of Drivers: 1 Number of Pins: 16 Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN75C3221DWR - 1095273-SN75C3221DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN75C3221DWR
1095273-SN75C3221DWR
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN75C3221DWR 1095273-SN75C3221DWR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095273-SN75C3221DWR Mounting: SMD (SMT) Data Rate: 1 Mbps Number of Drivers: 1 Number of Pins: 16 Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095273-SN75C3221DWR
Mounting: SMD (SMT)
Data Rate: 1 Mbps
Number of Drivers: 1
Number of Pins: 16
Categories: RS-232 / RS-422 / RS-485 Interface
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant

Buy Now
SOIC Interface Transceiver IC - 754-SN75C3221DWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
754-SN75C3221DWR
SOIC Interface Transceiver IC 754-SN75C3221DWR
LINE TRANSCEIVER, PDSO16, PLASTIC, SOIC-16 Product overview: SN75C3221DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SN75C3221DWR can be used for catalog matching and distributor lookup.

LINE TRANSCEIVER, PDSO16, PLASTIC, SOIC-16 Product overview: SN75C3221DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SN75C3221DWR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1095273-SN75C3221DWR 754-SN75C3221DWR
Product Name Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN75C3221DWR SOIC Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 9519A/BXA - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP28
View Details
2 suppliers
Line Interface ICs - 1900891P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface module - 289-430 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details