The SN75C3232 is a dual-channel RS-232 line driver and receiver operating from 3-V to 5.5-V, designed for communication between asynchronous controllers and serial-port connectors. It includes a dual charge-pump circuit requiring four external 0.1-μF capacitors and supports data rates up to 1 Mbit/s with a driver slew rate of 24 V/μs to 150 V/μs. The device features ±15-kV ESD protection on all RS-232 bus pins and draws a typical supply current of 300 μA. It is available in a 16-pin SOIC package measuring 10.3 mm × 7.50 mm, with an operating temperature range of 0°C to 70°C.
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SOIC 0 to 70
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SOIC 0 to 70 Product overview: SN75C3232DRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3232DRE4 can be used for catalog matching and distributor lookup.
RS-232 Interface IC 3-5.5V 2 Ch Compat Line Drvr/Rcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C3232DRE4 | 710-SN75C3232DRE4 | SN75C3232DRE4 |
| Product Name | SN75C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver | SOIC Interface Transceiver IC | RS-232 Interface IC |
| Technology | RS232 | ||
| Device Type | Line / Bus Driver; Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Rx | 2 # |