The SN75LBC176ADR is a differential bus transceiver designed for bidirectional data communication on multipoint bus transmission lines. It supports signaling rates up to 30 Mbps and is compatible with ANSI standard TIA/EIA-485-A and ISO 8482:1987(E). The device features low skew, thermal shutdown protection, and very low disabled supply current requirements, with a maximum of 700 µA. It operates from a single 5-V power supply and has a common mode voltage range of ,Äì7 V to 12 V, making it suitable for noisy environments and long bus lines. The transceiver includes a 3-state differential line driver and a differential input line receiver, both of which can be enabled or disabled for power efficiency. The receiver has an input sensitivity of ±200 mV and a typical hysteresis of 50 mV. The device is available in an 8-SOIC package and is compliant with automotive standards, making it suitable for high-reliability applications.
Differential Bus Transceiver 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 030543-SN75LBC176ADR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Data Rate: 30Mbps
Family Name: SN75LBC176A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): LTC1482IS8#TRPBF; LTC1484CS8#PBF; LTC1484IS8#PBF; LTC1482IS8;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Differential Bus Transceiver, Half Duplex, 30Mbps, 5V, SOIC Product overview: SN75LBC176ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC176ADR can be used for catalog matching and distributor lookup.
RS-485 Interface IC Differential Bus Transceiver
IC TRANSCEIVER HALF 1/1 8SOIC
RS485 TRANSCEIVER, 30MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC176ADR | 030543-SN75LBC176ADR | 710-SN75LBC176ADR | SN75LBC176ADR | SN75LBC176ADR | 26AJ9652 |
| Product Name | SN75LBC176A Differential Bus Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC176ADR | 5V SOIC Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers | Rs485 Transceiver, 30Mbps, Soic-8; Device Type Texas Instruments |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | Other; 4.75V ~ 5.25V | Other; 4.75V | |
| # of Tx | 1 # | |||||
| # of Rx | 1 # |