Texas Instruments SN75LP1185 Low-Power Multiple RS-232 Drivers and Receivers SN75LP1185DWR

Description
Low-Power Multiple RS-232 Drivers and Receivers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Low-Power Multiple RS-232 Drivers and Receivers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LP1185 Low-Power Multiple RS-232 Drivers and Receivers - SN75LP1185DWR - Texas Instruments
Dallas, TX, United States
SN75LP1185 Low-Power Multiple RS-232 Drivers and Receivers
SN75LP1185DWR
SN75LP1185 Low-Power Multiple RS-232 Drivers and Receivers SN75LP1185DWR
Low-Power Multiple RS-232 Drivers and Receivers 20-SOIC 0 to 70

Low-Power Multiple RS-232 Drivers and Receivers 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-SN75LP1185DWR
Low-Power SOIC Interface Transceiver IC 710-SN75LP1185DWR
Low-Power Multiple RS-232 Drivers and Receivers 20-SOIC 0 to 70 Product overview: SN75LP1185DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LP1185DWR can be used for catalog matching and distributor lookup.

Low-Power Multiple RS-232 Drivers and Receivers 20-SOIC 0 to 70 Product overview: SN75LP1185DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LP1185DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LP1185DWR - 1256371-SN75LP1185DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LP1185DWR
1256371-SN75LP1185DWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LP1185DWR 1256371-SN75LP1185DWR
Manufacturer: Texas Instruments Win Source Part Number: 1256371-SN75LP1185DW R Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 1V Family Name: SN75LP1185DWR Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): ST75185CDR; MAX3185EWP+T; MAX3185EWP+; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256371-SN75LP1185DWR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 1V
Family Name: SN75LP1185DWR
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): ST75185CDR; MAX3185EWP+T; MAX3185EWP+;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75LP1185DWR
RS-232 Interface IC SN75LP1185DWR
RS-232 Interface IC LP Mult RS232

RS-232 Interface IC LP Mult RS232

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LP1185DWR 710-SN75LP1185DWR 1256371-SN75LP1185DWR SN75LP1185DWR
Product Name SN75LP1185 Low-Power Multiple RS-232 Drivers and Receivers Low-Power SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LP1185DWR RS-232 Interface IC
Technology RS232
Device Type Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55188 Quadruple Line Driver - 5962-86889012A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301M2A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details