The SN75LBC179 is a low-power differential line driver and receiver pair designed for high-speed multipoint data transmission over long cables. It operates with pulse widths as low as 30 ns and has a maximum supply current of 5 mA. This device meets or exceeds the requirements of ANSI RS-485 and ISO 8482:1987(E) standards, making it suitable for robust data communication applications. The SN75LBC179 features a wide common-mode voltage range of -7 V to 12 V, allowing for flexibility in various operating conditions. It includes protective features such as positive and negative-output current limiting and thermal shutdown protection, which activates at approximately 172°C. The device is designed for full-duplex operation and minimizes bus loading when powered off. This part is characterized for operation over a commercial temperature range of 0°C to 70°C and is available in 8-pin dual-in-line and small-outline packages. Its compatibility with the SN75179B enhances its usability in existing designs.
Low-Power Differential Line Driver And Receiver Pair 8-SOIC 0 to 70
Bus Transceiver, 10Mbps, Full Duplex, 5V, SOIC Product overview: SN75LBC179DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC179DR can be used for catalog matching and distributor lookup.
RS422/RS485 TRANSCEIVER, SOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER FULL 1/1 8SOIC
RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC179DR | 710-SN75LBC179DR | 26AJ9653 | SN75LBC179DR | SN75LBC179DR |
| Product Name | SN75LBC179 Low-Power Differential Line Driver And Receiver Pair | 5V SOIC Interface Transceiver IC | Rs422/rs485 Transceiver, Soic-8; Device Type Texas Instruments | Drivers, Receivers, Transceivers | RS-485 Interface IC |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V | Other; 4.75V ~ 5.25V | 5V | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |