Texas Instruments SN75C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection SN75C3232EDW

Description
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-SOIC 0 to 70
Request a Quote Datasheet
Description
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection - SN75C3232EDW - Texas Instruments
Dallas, TX, United States
SN75C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection
SN75C3232EDW
SN75C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection SN75C3232EDW
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-SOIC 0 to 70

3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-SOIC 0 to 70

Buy Now Datasheet
 - SN75C3232EDW - Rochester Electronics
Newburyport, MA, United States
SN75C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection

SN75C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261307-SN75C3232EDW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261307-SN75C3232EDW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261307-SN75C3232EDW
Win Source Part Number: 1261307-SN75C3232EDW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75C3232EDW,TEXTISS N75C3232EDW,SN75C323 2EDWG4,296-34151-5,2 156-SN75C3232EDW,SN7 5C3232EDWG4 Base Product Number: 75C3232

Win Source Part Number: 1261307-SN75C3232EDW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300 mV
Data Rate: 1Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN75C3232EDW,TEXTISSN75C3232EDW,SN75C3232EDWG4,296-34151-5,2156-SN75C3232EDW,SN75C3232EDWG4
Base Product Number: 75C3232

Buy Now Datasheet
Singapore, Singapore
-15 kV SOIC Interface Transceiver IC
710-SN75C3232EDW
-15 kV SOIC Interface Transceiver IC 710-SN75C3232EDW
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-SOIC 0 to 70 Product overview: SN75C3232EDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15 kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15 kV, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3232EDW can be used for catalog matching and distributor lookup.

3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-SOIC 0 to 70 Product overview: SN75C3232EDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15 kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15 kV, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3232EDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C3232EDW
RS-232 Interface IC SN75C3232EDW
RS-232 Interface IC 3-5.5V 2 Ch 1 Mbit Line Driver/Receiver

RS-232 Interface IC 3-5.5V 2 Ch 1 Mbit Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C3232EDW SN75C3232EDW 1261307-SN75C3232EDW 710-SN75C3232EDW SN75C3232EDW
Product Name SN75C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -15 kV SOIC Interface Transceiver IC RS-232 Interface IC
Technology RS232 RS232
Device Type Line / Bus Driver; Receiver Receiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

GD75232 Multiple RS-232 Drivers And Receivers - GD75232DWRG4 - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
4 suppliers
 - 54ALS374J/883 - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details