Texas Instruments SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver SN75LBC182DR

Description
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC 0 to 70
Request a Quote
Description
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75LBC182DR is a differential bus transceiver in an 8-pin SOIC package measuring 4.9 mm by 6 mm, designed for half-duplex communication on balanced transmission lines up to 250 kbps. It operates from 0°C to 70°C and meets ANSI TIA/EIA-485-A and ISO 8482:1987(E) standards. The device features one-fourth unit load input impedance, enabling up to 128 devices on a single bus, 15-kV ESD protection, fail-safe receiver design with 70-mV typical hysteresis, and thermal shutdown protection. Driver slew rate is controlled to support longer cable stubs, and disabled supply current is 250 μA maximum.

Datasheet Summary
Powered by GS/AI

The SN75LBC182DR is a differential bus transceiver in an 8-pin SOIC package measuring 4.9 mm by 6 mm, designed for half-duplex communication on balanced transmission lines up to 250 kbps. It operates from 0°C to 70°C and meets ANSI TIA/EIA-485-A and ISO 8482:1987(E) standards. The device features one-fourth unit load input impedance, enabling up to 128 devices on a single bus, 15-kV ESD protection, fail-safe receiver design with 70-mV typical hysteresis, and thermal shutdown protection. Driver slew rate is controlled to support longer cable stubs, and disabled supply current is 250 μA maximum.

Suppliers

Company
Product
Description
Supplier Links
SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver - SN75LBC182DR - Texas Instruments
Dallas, TX, United States
SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver
SN75LBC182DR
SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver SN75LBC182DR
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC 0 to 70

Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75LBC182DR
SOIC Interface Transceiver IC 710-SN75LBC182DR
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC 0 to 70 Product overview: SN75LBC182DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC182DR can be used for catalog matching and distributor lookup.

Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC 0 to 70 Product overview: SN75LBC182DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC182DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC182DR
RS-485 Interface IC SN75LBC182DR
RS-485 Interface IC 1/2-duplex 15-kV ESD Transceiver

RS-485 Interface IC 1/2-duplex 15-kV ESD Transceiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75LBC182DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75LBC182DR
Drivers, Receivers, Transceivers SN75LBC182DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC182DR 710-SN75LBC182DR SN75LBC182DR SN75LBC182DR
Product Name SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver SOIC Interface Transceiver IC RS-485 Interface IC Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V 5V Other; 4.75V ~ 5.25V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS26LV31T 3V Enhanced CMOS Quad Differential Line Driver - DS26LV31TMX - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26LS33A-SP QML Class V Quadruple Differential Line Receivers - 5962-7802007VEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details