The SN75LBC176 is a differential bus transceiver designed for bidirectional data communication on multipoint bus lines, meeting ANSI TIA/EIA-485-A and ISO 8482:1987(E) standards. It operates from a single 5-V supply and features a low disabled supply current of 200 µA maximum, receiver input sensitivity of ±200 mV maximum, and thermal-shutdown protection. The device is available in an SOIC-8 package measuring 4.90 mm by 3.91 mm, and is characterized for operation from 0°C to 70°C. Glitch-free power-up and power-down protection is integrated, and the transceiver includes failsafe receiver design and differential I/O with wide common-mode voltage range.
Differential Bus Transceiver 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1101075-SN75LBC176DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Differential Bus Transceiver 8-SOIC 0 to 70 Product overview: SN75LBC176DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC176DRG4 can be used for catalog matching and distributor lookup.
RS-485 Interface IC Differential Bus
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC176DRG4 | 1101075-SN75LBC176DRG4 | 710-SN75LBC176DRG4 | SN75LBC176DRG4 |
| Product Name | SN75LBC176 Differential Bus Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC176DRG4 | SOIC Interface Transceiver IC | RS-485 Interface IC |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | |
| # of Tx | 1 # |