The SN75LVDS387DGG is a 16-channel low-voltage differential signaling (LVDS) line driver in a 64-pin TSSOP package measuring 17.00 mm by 6.10 mm, designed for signaling rates up to 630 Mbps with a typical differential output voltage of 350 mV into a 100-Ω load. It operates from 0°C to 70°C, features 4 kV bus-pin ESD protection, and maintains propagation delay under 2.9 ns and output skew under 150 ps. Each driver outputs are high-impedance when disabled, and inputs accept 5-V-tolerant LVTTL logic levels. The device meets the ANSI EIA/TIA-644 standard.
16-Channel LVDS Transmitter 64-TSSOP 0 to 70
16-Ch LVDS Bus Transceiver, 630Mbps, 3.3V, 70°C, TSSOP Product overview: SN75LVDS387DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS387DGG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 007544-SN75LVDS387DG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 16/0
Data Rate: 630Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC DRIVER 16/0 64TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVDS387DGG | 710-SN75LVDS387DGG | 007544-SN75LVDS387DGG | SN75LVDS387DGG |
| Product Name | SN75LVDS387 16-Channel LVDS Transmitter | 3.3V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS387DGG | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | ||
| Device Type | Transmitter | Transceiver | Receiver | Driver |
| Features | RoHS | RoHS | ||
| # of Tx | 16 # | |||
| Data Rate | 630000 kbps | 630000 kbps | 630000 kbps | 630000 kbps |