Quadruple RS-485 differential line receiver with 3-state outputs, designed for TIA/EIA-485, TIA/EIA-422, and ISO 8482 applications, in a 16-pin SOIC package measuring 9.9 mm × 6 mm, with a commercial temperature range of 0°C to 70°C, supporting signaling rates exceeding 50 Mbps, a common-mode input range of −7 V to 12 V, and ESD protection exceeding 6 kV on bus inputs.
Quadruple RS-485 Differential Line Receivers 16-SOIC 0 to 70
Quadruple RS-485 Differential Line Receivers 16-SOIC 0 to 70 Product overview: SN75LBC173ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC173ADR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 125465-SN75LBC173ADR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 40mV
Data Rate: 50Mbps
Family Name: SN75LBC173A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SP489ET; SP489ET-L; SP489CT-L; SP489ES;
Introduction Date: February 01, 2005
ECCN: 5A991.b
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RS-422/RS-485 Interface IC Quad Differential Line Receivers
IC RECEIVER 0/4 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC173ADR | 710-SN75LBC173ADR | 125465-SN75LBC173ADR | SN75LBC173ADR | SN75LBC173ADR |
| Product Name | SN75LBC173A Quadruple RS-485 Differential Line Receivers | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC173ADR | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | Other; 4.75V ~ 5.25V | |
| # of Tx | 0 # |