Texas Instruments SN75LVDS83C FlatLink 10-85MHz Transmitter SN75LVDS83CZQLR

Description
FlatLink 10-85MHz Transmitter 56-BGA MICROSTAR JUNIOR -10 to 70
Request a Quote Datasheet
Description
FlatLink 10-85MHz Transmitter 56-BGA MICROSTAR JUNIOR -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN75LVDS83C FlatLink 10-85MHz Transmitter
SN75LVDS83CZQLR
SN75LVDS83C FlatLink 10-85MHz Transmitter SN75LVDS83CZQLR
FlatLink 10-85MHz Transmitter 56-BGA MICROSTAR JUNIOR -10 to 70

FlatLink 10-85MHz Transmitter 56-BGA MICROSTAR JUNIOR -10 to 70

Buy Now Datasheet
Singapore, Singapore
85MHz BGA Interface Transceiver IC
710-SN75LVDS83CZQLR
85MHz BGA Interface Transceiver IC 710-SN75LVDS83CZQLR
FlatLink 10-85MHz Serializer 56-BGA MICROSTAR JUNIOR 0 to 0 Product overview: SN75LVDS83CZQLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHz, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 85MHz, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS83CZQLR can be used for catalog matching and distributor lookup.

FlatLink 10-85MHz Serializer 56-BGA MICROSTAR JUNIOR 0 to 0 Product overview: SN75LVDS83CZQLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHz, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 85MHz, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS83CZQLR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83CZQLR - 1256391-SN75LVDS83CZQLR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83CZQLR
1256391-SN75LVDS83CZQLR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83CZQLR 1256391-SN75LVDS83CZQLR
Manufacturer: Texas Instruments Win Source Part Number: 1256391-SN75LVDS83CZ QLR Series: FlatLink Packaging: Reel - TR Type: Driver Operating Temperature Range: -10°C ~ 70°C Package: 56-VFBGA Mounting: SMD Operating Supply Voltage: 2.8 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 5/0 Family Name: SN75LVDS83C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5) Alternative Parts (Cross-Reference): PI90LV047AWE; MAX9123ESE+T; PI90LV047AW; Introduction Date: October 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256391-SN75LVDS83CZQLR
Series: FlatLink
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: -10°C ~ 70°C
Package: 56-VFBGA
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 5/0
Family Name: SN75LVDS83C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Alternative Parts (Cross-Reference): PI90LV047AWE; MAX9123ESE+T; PI90LV047AW;
Introduction Date: October 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75LVDS83CZQLR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75LVDS83CZQLR
Drivers, Receivers, Transceivers SN75LVDS83CZQLR
IC DRIVER 5/0 56BGA MICROSTAR JR

IC DRIVER 5/0 56BGA MICROSTAR JR

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS83CZQLR 710-SN75LVDS83CZQLR 1256391-SN75LVDS83CZQLR SN75LVDS83CZQLR
Product Name SN75LVDS83C FlatLink 10-85MHz Transmitter 85MHz BGA Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83CZQLR Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Transmitter Transceiver Receiver Driver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details