The SN75DP139 is a DisplayPort to TMDS level-shifting re-driver that supports data rates up to 3.4 Gbps and complies with HDMI 1.4b standards, enabling 4K×2K at 30 Hz and Deep Color up to 36 bpp. It is available in a 40-pin 5-mm × 5-mm WQFN (RSB) package with an enhanced commercial temperature range of 0°C to 85°C and features integrated I²C logic and active buffering for DVI/HDMI connector recognition. The device includes 10 kV ESD protection on all pins.
DisplayPort to TMDS Translator 40-WQFN 0 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1101036-SN75DP139RSB
Packaging: Reel - TR
Applications: Desktop, Notebook PCs
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 40-WQFN (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Display Interface IC DisplayPort to TMDS Translator
IC INTERFACE SPECIALIZED 40WQFN
IC INTERFACE SPECIALIZED 40WQFN
Desktop, Notebook PCs Interface 40-WQFN (5x5)
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75DP139RSBT | 1101036-SN75DP139RSBT | SN75DP139RSBT | SN75DP139RSBT | SN75DP139RSBT | SN75DP139RSBT |
| Product Name | SN75DP139 DisplayPort to TMDS Translator | Interface - Interface - Specialized - SN75DP139RSBT | Display Interface IC | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Package Type | VQFN,WQFN | 40-WQFN (5x5) | WQFN-40 | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad |