Texas Instruments SN75LBC180A Low-Power Differential Line Driver and Receiver Pair SN75LBC180AD

Description
Low-Power Differential Line Driver and Receiver Pair 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Low-Power Differential Line Driver and Receiver Pair 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC180A Low-Power Differential Line Driver and Receiver Pair - SN75LBC180AD - Texas Instruments
Dallas, TX, United States
SN75LBC180A Low-Power Differential Line Driver and Receiver Pair
SN75LBC180AD
SN75LBC180A Low-Power Differential Line Driver and Receiver Pair SN75LBC180AD
Low-Power Differential Line Driver and Receiver Pair 14-SOIC 0 to 70

Low-Power Differential Line Driver and Receiver Pair 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN75LBC180AD
5V SOIC Interface Transceiver IC 710-SN75LBC180AD
RS-485 Bus Transceiver, 30Mbps, 5V, SOIC Product overview: SN75LBC180AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC180AD can be used for catalog matching and distributor lookup.

RS-485 Bus Transceiver, 30Mbps, 5V, SOIC Product overview: SN75LBC180AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC180AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180AD - 030548-SN75LBC180AD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180AD
030548-SN75LBC180AD
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180AD 030548-SN75LBC180AD
Manufacturer: Texas Instruments Win Source Part Number: 030548-SN75LBC180AD Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 30Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030548-SN75LBC180AD
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC180AD
RS-485 Interface IC SN75LBC180AD
RS-485 Interface IC Diff Driver

RS-485 Interface IC Diff Driver

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75LBC180AD - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75LBC180AD
Drivers, Receivers, Transceivers SN75LBC180AD
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC180AD 710-SN75LBC180AD 030548-SN75LBC180AD SN75LBC180AD SN75LBC180AD
Product Name SN75LBC180A Low-Power Differential Line Driver and Receiver Pair 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180AD RS-485 Interface IC Drivers, Receivers, Transceivers
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V Other; 4.75V ~ 5.25V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS75176BT Multipoint RS-485/RS-422 Transceivers - DS75176BTM - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
4 suppliers
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208IDB - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers
SN54128 Line Drivers - 5962-9861101QDA - Texas Instruments
Specs
Technology TTL
Device Type Line / Bus Driver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-LMS202IMX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 230 kbps
View Details
4 suppliers