Texas Instruments SN75LVDM976 9-Channel LVD-SCSI Transceiver SN75LVDM976DL

Description
9-Channel LVD-SCSI Transceiver 56-SSOP 0 to 70
Request a Quote Datasheet
Description
9-Channel LVD-SCSI Transceiver 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDM976 9-Channel LVD-SCSI Transceiver - SN75LVDM976DL - Texas Instruments
Dallas, TX, United States
SN75LVDM976 9-Channel LVD-SCSI Transceiver
SN75LVDM976DL
SN75LVDM976 9-Channel LVD-SCSI Transceiver SN75LVDM976DL
9-Channel LVD-SCSI Transceiver 56-SSOP 0 to 70

9-Channel LVD-SCSI Transceiver 56-SSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDM976DL - 795205-SN75LVDM976DL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDM976DL
795205-SN75LVDM976DL
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDM976DL 795205-SN75LVDM976DL
Manufacturer: Texas Instruments Win Source Part Number: 795205-SN75LVDM976DL Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Drivers/Receivers: 9/9 Part Status: Obsolete(EOL) Family Name: SN75LVDM976DL Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): SN75LVDM976DGGRG4; SN75LVDM976DGGR; SN75LVDM976DGGG; SN75LVDM976DGGG4; Introduction Date: December 01, 2004 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795205-SN75LVDM976DL
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Drivers/Receivers: 9/9
Part Status: Obsolete(EOL)
Family Name: SN75LVDM976DL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): SN75LVDM976DGGRG4; SN75LVDM976DGGR; SN75LVDM976DGGG; SN75LVDM976DGGG4;
Introduction Date: December 01, 2004
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN75LVDM976DL - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, PDSO56

Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, PDSO56

Supplier's Site Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN75LVDM976DL
SSOP Interface Transceiver IC 710-SN75LVDM976DL
9-Channel LVD-SCSI Transceiver 56-SSOP 0 to 70 Product overview: SN75LVDM976DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDM976DL can be used for catalog matching and distributor lookup.

9-Channel LVD-SCSI Transceiver 56-SSOP 0 to 70 Product overview: SN75LVDM976DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDM976DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDM976DL 795205-SN75LVDM976DL SN75LVDM976DL 710-SN75LVDM976DL
Product Name SN75LVDM976 9-Channel LVD-SCSI Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDM976DL SSOP Interface Transceiver IC
Technology SCSI
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14 Hex Schmitt-trigger Inverters - 5962-87624012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54HC05 Hex Inverters With Open-Drain Outputs - 5962-88718012A - Texas Instruments
Specs
Technology HC
Device Type SN54HC05 Hex Inverters With Open-Drain Outputs
Supply Voltage Other; 6
View Details
SN55113 Dual Differential Line Driver - 5962-88744012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers