The SN75LBC174 is a quadruple low-power differential line driver designed to meet EIA-485 standards for high-speed multipoint bus transmission up to 10 Mbps. It is available in a 20-terminal wide-body small outline integrated circuit (SOIC) package measuring 12.8mm by 10.3mm, and is characterized for operation over the commercial temperature range of 0°C to 70°C. The device features positive and negative current limiting, thermal shutdown protection, and a common-mode output voltage range of -7V to 12V. It is functionally interchangeable with the SN75174.
Quadruple Low-Power Differential Line Driver 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 143493-SN75LBC174DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quadruple Low-Power Differential Line Driver 20-SOIC 0 to 70 Product overview: SN75LBC174DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC174DW can be used for catalog matching and distributor lookup.
RS-485 Interface IC Quad Diff
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC174DW | 143493-SN75LBC174DW | 710-SN75LBC174DW | SN75LBC174DW |
| Product Name | SN75LBC174 Quadruple Low-Power Differential Line Driver | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC174DW | Low-Power SOIC Interface Transceiver IC | RS-485 Interface IC |
| Device Type | Line / Bus Driver | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | |
| # of Tx | 4 # |