Texas Instruments SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver SN75LBC182DRG4

Description
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver - SN75LBC182DRG4 - Texas Instruments
Dallas, TX, United States
SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver
SN75LBC182DRG4
SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver SN75LBC182DRG4
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC 0 to 70

Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75LBC182DRG4
SOIC Interface Transceiver IC 710-SN75LBC182DRG4
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC 0 to 70 Product overview: SN75LBC182DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC182DRG4 can be used for catalog matching and distributor lookup.

Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC 0 to 70 Product overview: SN75LBC182DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC182DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC182DRG4 - 1101081-SN75LBC182DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC182DRG4
1101081-SN75LBC182DRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC182DRG4 1101081-SN75LBC182DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1101081-SN75LBC182DR G4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 250kbps Family Name: SN75LBC182 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Introduction Date: February 15, 2004 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1101081-SN75LBC182DRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 250kbps
Family Name: SN75LBC182
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Introduction Date: February 15, 2004
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC182DRG4 710-SN75LBC182DRG4 1101081-SN75LBC182DRG4
Product Name SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC182DRG4
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32R2211RX2CVTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
 - 54ACT373FM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details