Texas Instruments SN75LVDS387 16-Channel LVDS Transmitter SN75LVDS387DGGR

Description
16-Channel LVDS Transmitter 64-TSSOP 0 to 70
Request a Quote Datasheet
Description
16-Channel LVDS Transmitter 64-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS387 16-Channel LVDS Transmitter - SN75LVDS387DGGR - Texas Instruments
Dallas, TX, United States
SN75LVDS387 16-Channel LVDS Transmitter
SN75LVDS387DGGR
SN75LVDS387 16-Channel LVDS Transmitter SN75LVDS387DGGR
16-Channel LVDS Transmitter 64-TSSOP 0 to 70

16-Channel LVDS Transmitter 64-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS387DGGR - 191818-SN75LVDS387DGGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS387DGGR
191818-SN75LVDS387DGGR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS387DGGR 191818-SN75LVDS387DGGR
Manufacturer: Texas Instruments Win Source Part Number: 191818-SN75LVDS387DG GR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 16/0 Data Rate: 630Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 191818-SN75LVDS387DGGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 16/0
Data Rate: 630Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TSSOP Interface Transceiver IC - 710-SN75LVDS387DGGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75LVDS387DGGR
TSSOP Interface Transceiver IC 710-SN75LVDS387DGGR
16-channel LVDS driver 64-TSSOP 0 to 70 Product overview: SN75LVDS387DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS387DGGR can be used for catalog matching and distributor lookup.

16-channel LVDS driver 64-TSSOP 0 to 70 Product overview: SN75LVDS387DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS387DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN75LVDS387DGGR
LVDS Interface IC SN75LVDS387DGGR
LVDS Interface IC 16-Channel LVDS Transmitter

LVDS Interface IC 16-Channel LVDS Transmitter

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75LVDS387DGGR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75LVDS387DGGR
Drivers, Receivers, Transceivers SN75LVDS387DGGR
IC DRIVER 16/0 64TSSOP

IC DRIVER 16/0 64TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS387DGGR 191818-SN75LVDS387DGGR 710-SN75LVDS387DGGR SN75LVDS387DGGR SN75LVDS387DGGR
Product Name SN75LVDS387 16-Channel LVDS Transmitter Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS387DGGR TSSOP Interface Transceiver IC LVDS Interface IC Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Transmitter Receiver Transceiver Driver
Features RoHS RoHS RoHS
# of Tx 16 #
Data Rate 630000 kbps 630000 kbps 630000 kbps 630000 to ? kbps 630000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 5962-9172701QLA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ACT16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 5962-9202201MXA - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC04-SP Hex Inverters - 5962-8409801VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details