The SN75HVD07D is a high-output RS-485 transceiver in an 8-pin SOIC package, designed for balanced data transmission in electrically noisy environments. It operates with a 4.5 V to 5.5 V supply voltage and supports a common-mode voltage range of -7 V to 12 V at the bus pins. The device provides a minimum differential output voltage of 2.5 V into a 54-Ω load and features 16 kV HBM ESD protection on bus pins. It complies with ANSI TIA/EIA-485-A and includes failsafe receiver functionality for open-circuit, short-circuit, and idle-bus conditions. The operating temperature range is 0°C to 70°C. The package dimensions are specified for 8-pin SOIC with a body width of 3.9 mm and length of 4.9 mm, compatible with standard SOIC footprints.
High-Output RS-485 Transceiver 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1256319-SN75HVD07D
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35mV
Data Rate: 1Mbps
Family Name: SN75HVD07
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ADM4850AR-REEL7; ADM4851AR-REEL; ADM4850ARZ-Reel;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
High-Output RS-485 Transceiver 8-SOIC 0 to 70 Product overview: SN75HVD07D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD07D can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8
RS-485 Interface IC RS485 High Out
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75HVD07D | 1256319-SN75HVD07D | 710-SN75HVD07D | SN75HVD07D | SN75HVD07D |
| Product Name | SN75HVD07 High-Output RS-485 Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD07D | SOIC Interface Transceiver IC | RS-485 Interface IC | |
| Technology | RS485 | ||||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5 V ~ 5.5 V | 5V | ||
| # of Tx | 1 # |