Low-Power Differential Line Driver And Receiver Pair 8-SOIC 0 to 70
RS-485 Bus Transceiver, 10Mbps, Full Duplex, 5V, SOIC Product overview: SN75LBC179D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC179D can be used for catalog matching and distributor lookup.
LINE DRIVER/RCVR, DIFF, 8SOIC; Device Type:Differential Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER FULL 1/1 8SOIC
RS-485 Interface IC Diff Line Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC179D | 710-SN75LBC179D | 33AH4980 | SN75LBC179D | SN75LBC179D |
| Product Name | SN75LBC179 Low-Power Differential Line Driver And Receiver Pair | 5V SOIC Interface Transceiver IC | Line Driver/rcvr, Diff, 8Soic; Device Type Texas Instruments | Drivers, Receivers, Transceivers | RS-485 Interface IC |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V | Other; 4.75V ~ 5.25V | 5V | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |