Texas Instruments SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver SN75LBC182P

Description
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver - SN75LBC182P - Texas Instruments
Dallas, TX, United States
SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver
SN75LBC182P
SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver SN75LBC182P
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-PDIP 0 to 70

Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-SN75LBC182P
5V Interface Transceiver IC 710-SN75LBC182P
Half-Duplex Bus Transceiver, 250Kbps, 5V, PDIP Product overview: SN75LBC182P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC182P can be used for catalog matching and distributor lookup.

Half-Duplex Bus Transceiver, 250Kbps, 5V, PDIP Product overview: SN75LBC182P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC182P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC182P - 007539-SN75LBC182P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC182P
007539-SN75LBC182P
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC182P 007539-SN75LBC182P
Manufacturer: Texas Instruments Win Source Part Number: 007539-SN75LBC182P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 007539-SN75LBC182P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC182P
RS-485 Interface IC SN75LBC182P
RS-485 Interface IC 1/2-duplex 15-kV ESD Transceiver

RS-485 Interface IC 1/2-duplex 15-kV ESD Transceiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75LBC182P - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75LBC182P
Drivers, Receivers, Transceivers SN75LBC182P
IC TRANSCEIVER HALF 1/1 8DIP

IC TRANSCEIVER HALF 1/1 8DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC182P 710-SN75LBC182P 007539-SN75LBC182P SN75LBC182P SN75LBC182P
Product Name SN75LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver 5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC182P RS-485 Interface IC Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V Other; 4.75V ~ 5.25V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211IDBR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers
 - DS8933MX - Rochester Electronics
Specs
Device Type Transceiver
Package Type PDSO14
View Details
2 suppliers
DS26C32AT CMOS Quad Differential Line Receivers - DS26C32ATMX/NOPB - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
6 suppliers
MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX222CDWG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details