Two Channel SATA 3Gb/s Repeater 20-QFN 0 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1101091-SN75LVCP412R
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: SATA
Number of Channels: 2
Data Rate (Max): 3Gbps
Delay Time: 320ps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 55mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
2-channel SATA 3-Gbps repeater 20-QFN 0 to 85 Product overview: SN75LVCP412RTJT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP412RTJT can be used for catalog matching and distributor lookup.
Buffer, ReDriver 2 Channel 3Gbps 20-QFN (4x4)
IC REDRIVER SATA 2CH 3GBPS 20QFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVCP412RTJT | 1101091-SN75LVCP412RTJT | 756-SN75LVCP412RTJT | SN75LVCP412RTJT | SN75LVCP412RTJT |
| Product Name | SN75LVCP412 Two Channel SATA 3Gb/s Repeater | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP412RTJT | Dual QFN Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | SN75LVCP412 Two Channel SATA 3Gb/s Repeater | Signal Conditioner; Buffer | Transceiver | Buffer | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |