Texas Instruments SN75LVCP412A Two Channel SATA 3Gbps Redriver SN75LVCP412ARTJR

Description
Two Channel SATA 3Gbps Redriver 20-QFN 0 to 85
Request a Quote
Description
Two Channel SATA 3Gbps Redriver 20-QFN 0 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75LVCP412A is a dual-channel SATA 3-Gbps redriver with integrated termination and fixed 7-dB receiver equalization, supporting data rates up to 3.0 Gbps and hot-plug operation. It operates from a 3.3-V supply and consumes less than 200 mW in active mode and 2.1 mW in standby mode. The device features selectable output pre-emphasis of 0 dB or 2.5 dB and complies with IEC61000-4-2 for ESD protection, including ±8 kV contact discharge. It is packaged in a 20-pin QFN and is pin-compatible with the MAX4951. The SN75LVCP412ARTJR variant is obsolete and operates over the temperature range of 0 to 85 °C.

Datasheet Summary
Powered by GS/AI

The SN75LVCP412A is a dual-channel SATA 3-Gbps redriver with integrated termination and fixed 7-dB receiver equalization, supporting data rates up to 3.0 Gbps and hot-plug operation. It operates from a 3.3-V supply and consumes less than 200 mW in active mode and 2.1 mW in standby mode. The device features selectable output pre-emphasis of 0 dB or 2.5 dB and complies with IEC61000-4-2 for ESD protection, including ±8 kV contact discharge. It is packaged in a 20-pin QFN and is pin-compatible with the MAX4951. The SN75LVCP412ARTJR variant is obsolete and operates over the temperature range of 0 to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
SN75LVCP412A Two Channel SATA 3Gbps Redriver - SN75LVCP412ARTJR - Texas Instruments
Dallas, TX, United States
SN75LVCP412A Two Channel SATA 3Gbps Redriver
SN75LVCP412ARTJR
SN75LVCP412A Two Channel SATA 3Gbps Redriver SN75LVCP412ARTJR
Two Channel SATA 3Gbps Redriver 20-QFN 0 to 85

Two Channel SATA 3Gbps Redriver 20-QFN 0 to 85

Buy Now Datasheet
Singapore, Singapore
0.956V Interface Transceiver IC
756-SN75LVCP412ARTJR
0.956V Interface Transceiver IC 756-SN75LVCP412ARTJR
LVDS Driver 3000Mbps 0.956V 20-Pin WQFN EP T/R Product overview: SN75LVCP412ARTJR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.956V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.956V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP412ARTJR can be used for catalog matching and distributor lookup.

LVDS Driver 3000Mbps 0.956V 20-Pin WQFN EP T/R Product overview: SN75LVCP412ARTJR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.956V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.956V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP412ARTJR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP412ARTJR - 030553-SN75LVCP412ARTJR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP412ARTJR
030553-SN75LVCP412ARTJR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP412ARTJR 030553-SN75LVCP412ARTJR
Manufacturer: Texas Instruments Win Source Part Number: 030553-SN75LVCP412AR TJR Packaging: Reel - TR Type: Buffer, ReDriver Applications: SATA Input: CML Output: CML Number of Channels: 2 Data Rate (Max): 3Gbps Delay Time: 300ps Signal Conditioning: Input Equalization, Output Pre-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 56mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Portable Devices, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 030553-SN75LVCP412ARTJR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: SATA
Input: CML
Output: CML
Number of Channels: 2
Data Rate (Max): 3Gbps
Delay Time: 300ps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 56mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Portable Devices, Computers & Computer Peripherals

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN75LVCP412ARTJR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN75LVCP412ARTJR
IC REDRIVER SATA 2CH 3GBPS 20QFN

IC REDRIVER SATA 2CH 3GBPS 20QFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN75LVCP412ARTJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN75LVCP412ARTJR
Signal Buffers, Repeaters, Splitters SN75LVCP412ARTJR
Buffer, ReDriver 2 Channel 3Gbps 20-QFN (4x4)

Buffer, ReDriver 2 Channel 3Gbps 20-QFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVCP412ARTJR 756-SN75LVCP412ARTJR 030553-SN75LVCP412ARTJR SN75LVCP412ARTJR SN75LVCP412ARTJR
Product Name SN75LVCP412A Two Channel SATA 3Gbps Redriver 0.956V Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP412ARTJR Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type SN75LVCP412A Two Channel SATA 3Gbps Redriver Transceiver Signal Conditioner; Buffer Sensor Interface; Buffer Buffer
Features RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type QFN WQFN EP 20-QFN (4x4) 20-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4052BM - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
DS26F32MQML-SP Quad Differential Line Receivers - 5962R7802005VEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
2 suppliers
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VSA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details