DisplayPort to TMDS Translator 36-VQFN 0 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 042802-SN75DP129RHHT
Packaging: Reel - TR
Applications: Desktop, Notebook PCs
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 36-VQFN (6x6)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Display Interface IC DisplayPort to TMDS Translator
Desktop, Notebook PCs Interface 36-VQFN (6x6)
IC INTERFACE SPECIALIZED 36VQFN
IC INTERFACE SPECIALIZED 36VQFN
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75DP129RHHT | 042802-SN75DP129RHHT | SN75DP129RHHT | SN75DP129RHHT | SN75DP129RHHT | SN75DP129RHHT |
| Product Name | SN75DP129 DisplayPort to TMDS Translator | Interface - Interface - Specialized - SN75DP129RHHT | Display Interface IC | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Package Type | VQFN | 36-VQFN (6x6) | VQFN-36 | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad |