The SN75LBC173 is a quadruple low-power differential line receiver designed for multipoint bus transmission in noisy environments, meeting ANSI EIA/TIA-422-B, EIA/TIA-423-B, RS-485, and ITU V.10 and V.11 standards. It features ±200 mV input sensitivity, open-circuit fail-safe design, and low-power consumption with a maximum of 20 mA. The device operates over the commercial temperature range of 0°C to 70°C and is available in a 16-pin PDIP package measuring 19.3 mm × 9.4 mm. The SN75LBC173DRG4 is an orderable variant of this series, with the same electrical characteristics and package type as the SN75LBC173N.
Quadruple Low-Power Differential Line Receiver 16-SOIC 0 to 70
Quadruple Low-Power Differential Line Receiver 16-SOIC 0 to 70 Product overview: SN75LBC173DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC173DRG4 can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC Quadruple Low-Power Diff Line Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC173DRG4 | 710-SN75LBC173DRG4 | SN75LBC173DRG4 |
| Product Name | SN75LBC173 Quadruple Low-Power Differential Line Receiver | Low-Power SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC |
| Device Type | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |
| # of Tx | 0 # |