Transient Voltage Suppression Differential Transceiver 8-SOIC 0 to 70
Texas Instruments SN75LBC184D
RS-485 Bus Transceiver, 250Kbps, 5V, SOIC, Half Duplex Product overview: SN75LBC184D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC184D can be used for catalog matching and distributor lookup.
TRANSCEIVER ESD PROTECTED, 75LBC184; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER HALF 1/1 8SOIC
RS-485 Interface IC Transient V Sup
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC184D | 1218420 | 710-SN75LBC184D | 28AH5179 | SN75LBC184D | SN75LBC184D |
| Product Name | SN75LBC184 Transient Voltage Suppression Differential Transceiver | Line Interface ICs | 5V SOIC Interface Transceiver IC | Transceiver Esd Protected, 75Lbc184; Device Type Texas Instruments | Drivers, Receivers, Transceivers | RS-485 Interface IC |
| Device Type | Transceiver | Transceiver; Line Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V | Other; 4.75V ~ 5.25V | 5V | ||
| # of Tx | 1 # | 1 # | ||||
| # of Rx | 1 # |