The SN75C3232PW is a 3-V to 5.5-V dual RS-232 line driver and receiver in a 16-pin TSSOP package measuring 5.00 mm by 4.40 mm. It operates at data rates up to 1 Mbit/s with a driver output slew rate of 24 V/μs to 150 V/μs, and requires four external 0.1 μF capacitors for charge pump operation. The device provides ±15 kV ESD protection on RS-232 bus pins and accepts 5-V logic inputs with a 3.3-V supply. It operates over a 0°C to 70°C temperature range.
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-TSSOP 0 to 70
RS-232 Transceiver, 3-5.5V, 1Mbps, 2Tx/2Rx, TSSOP Product overview: SN75C3232PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3232PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 065736-SN75C3232PW
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
RS-232 Interface IC 3-5.5V 2 Ch Compat Line Drvr/Rcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C3232PW | 710-SN75C3232PW | 065736-SN75C3232PW | SN75C3232PW |
| Product Name | SN75C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver | 5.5V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75C3232PW | RS-232 Interface IC |
| Technology | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 2 # |