Texas Instruments SN75C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN75C3221PWRG4

Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver - SN75C3221PWRG4 - Texas Instruments
Dallas, TX, United States
SN75C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN75C3221PWRG4
SN75C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN75C3221PWRG4
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3221PWRG4 - 1101001-SN75C3221PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3221PWRG4
1101001-SN75C3221PWRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3221PWRG4 1101001-SN75C3221PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1101001-SN75C3221PWR G4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1101001-SN75C3221PWRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75C3221PWRG4
TSSOP Interface Transceiver IC 710-SN75C3221PWRG4
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70 Product overview: SN75C3221PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3221PWRG4 can be used for catalog matching and distributor lookup.

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70 Product overview: SN75C3221PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3221PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C3221PWRG4
RS-232 Interface IC SN75C3221PWRG4
RS-232 Interface IC 3V To 5.5V Multi Ch RS232 Drivr Receiver

RS-232 Interface IC 3V To 5.5V Multi Ch RS232 Drivr Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C3221PWRG4 1101001-SN75C3221PWRG4 710-SN75C3221PWRG4 SN75C3221PWRG4
Product Name SN75C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75C3221PWRG4 TSSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MDA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208CDWR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
5 suppliers
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VSA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details