Single-Chip GeoPort(TM) Transceiver 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 007542-SN75LBC776DBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: GeoPort
Number of Drivers/Receivers: 2/3
Duplex: Full
Receiver Hysteresis: 30mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
SN75LBC776 Single-chip GeoPort transceiver
Bus Transceiver IC, 4Mbps, 5V, 20-SSOP, 3-State Product overview: SN75LBC776DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC776DBR can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC776DBR | 007542-SN75LBC776DBR | SN75LBC776DBR | 710-SN75LBC776DBR |
| Product Name | SN75LBC776 Single-Chip GeoPort(TM) Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC776DBR | 5V SSOP Interface Transceiver IC | |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 3 # | |||
| Package Type | SSOP | SOP; SSOP; 20-SSOP | SOP; SSOP; SSOP20 | SSOP |