8.0 Gbps SATA Express Redriver 8-WSON 0 to 85 Product overview: SN75LVPE801DRFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVPE801DRFR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 934662-SN75LVPE801DR
Operating Temperature Range: 0°C ~ 85°C
Features: Buffer, ReDriver 1 Channel 8Gbps 8-WSON (2x2)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 75LVPE801
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN75LVPE801DRFR-ND, 296-51617-2, 296-51617-1, 296-51617-6
IC REDRIVER SATA 8GBPS 8WFDFN
IC REDRIVER SATA 8GBPS 8WFDFN
Buffer, ReDriver 1 Channel 8Gbps 8-WSON (2x2)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-SN75LVPE801DRFR | 934662-SN75LVPE801DRFR | SN75LVPE801DRFR | SN75LVPE801DRFR | SN75LVPE801DRFR |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVPE801DRFR | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer |
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Package Type | 8-WSON (2x2) | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad |