PCIE 5.032-GBPS 4-CHANNEL LINEAR
PCIE 5.032-GBPS 4-CHANNEL LINEAR
Buffer, ReDriver 4 x 1:2 Channel 32Gbps 42-WQFN (3.5x9)
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVPE5412RUAR | SN75LVPE5412RUAR | SN75LVPE5412RUAR |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer |
| Supply Voltage | 3.6V; Other | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |