Texas Instruments SN75LBC187 Multichannel EIA-232 Driver/Receiver With Charge Pump SN75LBC187DBRG4

Description
Multichannel EIA-232 Driver/Receiver With Charge Pump 28-SSOP 0 to 70
Request a Quote Datasheet
Description
Multichannel EIA-232 Driver/Receiver With Charge Pump 28-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC187 Multichannel EIA-232 Driver/Receiver With Charge Pump - SN75LBC187DBRG4 - Texas Instruments
Dallas, TX, United States
SN75LBC187 Multichannel EIA-232 Driver/Receiver With Charge Pump
SN75LBC187DBRG4
SN75LBC187 Multichannel EIA-232 Driver/Receiver With Charge Pump SN75LBC187DBRG4
Multichannel EIA-232 Driver/Receiver With Charge Pump 28-SSOP 0 to 70

Multichannel EIA-232 Driver/Receiver With Charge Pump 28-SSOP 0 to 70

Buy Now Datasheet
SSOP Interface Transceiver IC - 710-SN75LBC187DBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN75LBC187DBRG4
SSOP Interface Transceiver IC 710-SN75LBC187DBRG4
Multichannel EIA-232 Driver/Receiver With Charge Pump 28-SSOP 0 to 70 Product overview: SN75LBC187DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC187DBRG4 can be used for catalog matching and distributor lookup.

Multichannel EIA-232 Driver/Receiver With Charge Pump 28-SSOP 0 to 70 Product overview: SN75LBC187DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC187DBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC187DBRG4 - 1256354-SN75LBC187DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC187DBRG4
1256354-SN75LBC187DBRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC187DBRG4 1256354-SN75LBC187DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1256354-SN75LBC187DB RG4 Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 75LBC187 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1256354-SN75LBC187DBRG4
Packaging: Tape and Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 75LBC187
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75LBC187DBRG4
RS-232 Interface IC SN75LBC187DBRG4
RS-232 Interface IC Multi Ch EIA232 Driver Receiver

RS-232 Interface IC Multi Ch EIA232 Driver Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC187DBRG4 710-SN75LBC187DBRG4 1256354-SN75LBC187DBRG4 SN75LBC187DBRG4
Product Name SN75LBC187 Multichannel EIA-232 Driver/Receiver With Charge Pump SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC187DBRG4 RS-232 Interface IC
Device Type Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Data Rate 120 kbps 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT04-SP Hex Inverters - 5962-8974701VDA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VSA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details