The SN75HVD12PE4 is a 3.3-V RS-485 transceiver in an 8-pin PDIP package measuring 9.81 mm by 6.35 mm, designed for bidirectional data communication on multipoint bus lines. It supports a signaling rate of 1 Mbps and operates with 1/8 unit load, enabling up to 256 nodes on the bus. The device meets ANSI TIA/EIA-485-A and ISO 8482:1993 standards, features bus-pin ESD protection exceeding 16-kV HBM, and includes short-circuit, open-circuit, and fail-safe receiver protection. It operates from 0°C to 70°C and supports low-current standby mode with typical consumption of 1 µA. The transceiver is pin-compatible with SN75176 and includes thermal shutdown and glitch-free power-up/down protection for hot-plugging applications.
3.3V Differential Transceiver 8-PDIP 0 to 70
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDIP8
RS-485 Interface IC 3.3V Differential Transceivers
| Texas Instruments | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75HVD12PE4 | SN75HVD12PE4 | SN75HVD12PE4 |
| Product Name | SN75HVD12 3.3V Differential Transceiver | RS-485 Interface IC | |
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 3.3V | 3.3V | |
| # of Tx | 1 # |