Texas Instruments SN75LVDS391 Quad LVDS Transmitter SN75LVDS391DR

Description
Quad LVDS Transmitter 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad LVDS Transmitter 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS391 Quad LVDS Transmitter - SN75LVDS391DR - Texas Instruments
Dallas, TX, United States
SN75LVDS391 Quad LVDS Transmitter
SN75LVDS391DR
SN75LVDS391 Quad LVDS Transmitter SN75LVDS391DR
Quad LVDS Transmitter 16-SOIC 0 to 70

Quad LVDS Transmitter 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN75LVDS391DR
Quad SOIC Interface Transceiver IC 710-SN75LVDS391DR
Quad LVDS driver 16-SOIC 0 to 70 Product overview: SN75LVDS391DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS391DR can be used for catalog matching and distributor lookup.

Quad LVDS driver 16-SOIC 0 to 70 Product overview: SN75LVDS391DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS391DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS391DR - 1256386-SN75LVDS391DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS391DR
1256386-SN75LVDS391DR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS391DR 1256386-SN75LVDS391DR
Manufacturer: Texas Instruments Win Source Part Number: 1256386-SN75LVDS391D R Packaging: Tape and Reel Type: Driver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 630Mbps Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 75LVDS391 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1256386-SN75LVDS391DR
Packaging: Tape and Reel
Type: Driver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 630Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 75LVDS391
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
SN75LVDS391DR
LVDS Interface IC SN75LVDS391DR
LVDS Interface IC Quad LVDS Transmitter

LVDS Interface IC Quad LVDS Transmitter

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS391DR 710-SN75LVDS391DR 1256386-SN75LVDS391DR SN75LVDS391DR
Product Name SN75LVDS391 Quad LVDS Transmitter Quad SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS391DR LVDS Interface IC
Technology LVDS
Device Type Transmitter Transceiver Receiver
Features RoHS RoHS RoHS
# of Tx 4 #
Data Rate 630000 kbps 630000 kbps 630000 kbps 630000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS640B Octal Bus Transceivers With 3-State Outputs - 5962-8872701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001QFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MSA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details